Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
14,220
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0405
|
132,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
14,225
in stock
|
Buy Now | |
element14
from US$0.07
|
14,225
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AC |
Current Ifsm | 50A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Voltage Vr Max | 40V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SMD Schottky 40V 2A SMA | Schukat Electronic |
Schottky Rectifier, 2A 40V Do-214Ac | Newark Electronics |
DIODE, SCHOTTKY, 2A, 40V, SMA | element14 |
Diode Schottky 40V 2A 2-Pin DO-214AC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SK24A?
Additional datasheets, footprints and schematics for SK24A are listed on our Part Details page. You can also find images and similar parts to SK24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK24A fall under?
The SK24A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK24A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK24A you can contact the distributor directly for product support, shipping queries etc.
Is the SK24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK24A have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SK24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK24A often in real-time on the comparison pages.
What if I can't find stock of SK24A?
You can fill out our help required form which you can use to request a quote for SK24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.