Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 30A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Voltage Vr Max | 40V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
DIODE, SCHOTTKY, 1A, 40V, SMB | element14 |
Diode, Schottky, 1A, 40V, Smb | Newark Electronics |
Diode Schottky 40V 1A 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SK14B?
Additional datasheets, footprints and schematics for SK14B are listed on our Part Details page. You can also find images and similar parts to SK14B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK14B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK14B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK14B fall under?
The SK14B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK14B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK14B you can contact the distributor directly for product support, shipping queries etc.
Is the SK14B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK14B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SK14B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK14B often in real-time on the comparison pages.
What if I can't find stock of SK14B?
You can fill out our help required form which you can use to request a quote for SK14B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.