SK081C156MAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 15UF, 100V, X7R, 20%, RADIAL

Status: Unknown
Series: SK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 100V
Product Range SK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 24.9mm
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 15Uf, 100V, X7R, 20%, Radial | Newark Electronics
Cap Ceramic 15uF 100V X7R 20% Radial 24.9mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SK081C156MAA?

Additional datasheets, footprints and schematics for SK081C156MAA are listed on our Part Details page. You can also find images and similar parts to SK081C156MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SK081C156MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK081C156MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SK081C156MAA fall under?

The SK081C156MAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SK081C156MAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SK081C156MAA you can contact the distributor directly for product support, shipping queries etc.

Is the SK081C156MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SK081C156MAA have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SK081C156MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SK081C156MAA often in real-time on the comparison pages.

What if I can't find stock of SK081C156MAA?

You can fill out our help required form which you can use to request a quote for SK081C156MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay