Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Compliant |
Capacitance | 5.6µF |
---|---|
Voltage Rating | 50V |
Product Range | SK Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 10.2mm |
RoHS Compliant | Yes |
Ceramic Capacitor 5.6Uf, 50V, X7R, 10%, Radial | Newark Electronics |
SK Series 12.7 x 12.7 mm 5.6 uF 50 V ▒10% Tolerance X7R SMT Multilayer Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a SK055C565KAR?
Additional datasheets, footprints and schematics for SK055C565KAR are listed on our Part Details page. You can also find images and similar parts to SK055C565KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK055C565KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK055C565KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK055C565KAR fall under?
The SK055C565KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK055C565KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK055C565KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK055C565KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK055C565KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SK055C565KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK055C565KAR often in real-time on the comparison pages.
What if I can't find stock of SK055C565KAR?
You can fill out our help required form which you can use to request a quote for SK055C565KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.