Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 200V |
Product Range | SK Series |
Capacitance Tolerance | +80%, -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
RoHS Compliant | Yes |
Ceramic Capacitor 4.7Uf, 200V, Z5U, +80, -20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SK052E475ZAR?
Additional datasheets, footprints and schematics for SK052E475ZAR are listed on our Part Details page. You can also find images and similar parts to SK052E475ZAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK052E475ZAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK052E475ZAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK052E475ZAR fall under?
The SK052E475ZAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK052E475ZAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK052E475ZAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK052E475ZAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK052E475ZAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SK052E475ZAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK052E475ZAR often in real-time on the comparison pages.
What if I can't find stock of SK052E475ZAR?
You can fill out our help required form which you can use to request a quote for SK052E475ZAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.