Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 100V |
Product Range | SK Series |
Capacitance Tolerance | +80%, -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SK051E685ZAR?
Additional datasheets, footprints and schematics for SK051E685ZAR are listed on our Part Details page. You can also find images and similar parts to SK051E685ZAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK051E685ZAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK051E685ZAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK051E685ZAR fall under?
The SK051E685ZAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK051E685ZAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK051E685ZAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK051E685ZAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK051E685ZAR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SK051E685ZAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK051E685ZAR often in real-time on the comparison pages.
What if I can't find stock of SK051E685ZAR?
You can fill out our help required form which you can use to request a quote for SK051E685ZAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.