Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonCapacitance | 0.27µF |
---|---|
Voltage Rating | 500V |
Product Range | SK Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SK047C274KAR?
Additional datasheets, footprints and schematics for SK047C274KAR are listed on our Part Details page. You can also find images and similar parts to SK047C274KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK047C274KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK047C274KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK047C274KAR fall under?
The SK047C274KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK047C274KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK047C274KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK047C274KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK047C274KAR have stock available?
There is no stock from authorised distributors for SK047C274KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK047C274KAR often in real-time on the comparison pages.
What if I can't find stock of SK047C274KAR?
You can fill out our help required form which you can use to request a quote for SK047C274KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.