Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 500V |
Product Range | SK Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | No |
Ceramic Capacitor 0.22Uf, 500V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SK047C224KAA?
Additional datasheets, footprints and schematics for SK047C224KAA are listed on our Part Details page. You can also find images and similar parts to SK047C224KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK047C224KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK047C224KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK047C224KAA fall under?
The SK047C224KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK047C224KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK047C224KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SK047C224KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK047C224KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SK047C224KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK047C224KAA often in real-time on the comparison pages.
What if I can't find stock of SK047C224KAA?
You can fill out our help required form which you can use to request a quote for SK047C224KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.