Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7 F |
---|---|
Voltage Rating | 100V |
Product Range | SK Series |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Multilayer Ceramic Capacitor, 4.7 �F, 100 V, -20%, +80%, Radial Leaded, Z5U, 5.08 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SK041E475ZAR?
Additional datasheets, footprints and schematics for SK041E475ZAR are listed on our Part Details page. You can also find images and similar parts to SK041E475ZAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK041E475ZAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK041E475ZAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK041E475ZAR fall under?
The SK041E475ZAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK041E475ZAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK041E475ZAR you can contact the distributor directly for product support, shipping queries etc.
Is the SK041E475ZAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK041E475ZAR have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for SK041E475ZAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK041E475ZAR often in real-time on the comparison pages.
What if I can't find stock of SK041E475ZAR?
You can fill out our help required form which you can use to request a quote for SK041E475ZAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.