Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 100V |
Product Range | SK Series |
Capacitance Tolerance | +80% -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | +80% -20% |
External Depth | 4.1mm |
External Length / Height | 10.1mm |
External Width | 10.1mm |
Insulation Resistance | 10000Mohm |
Lead Diameter | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Power Factor | 0.03 |
Temp Coeff Tolerance + | 22% |
Temp Coeff Tolerance - | -56% |
Temperature Coeff. + | 22ppm/°C |
Temperature Coeff. - | -56ppm/°C |
Temperature Coefficient | -56ppm/°C to +22ppm/°C |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
CAP, 4.7µF, 100V, Z5U | Farnell |
Capacitor Ceramic 4.7Uf, 100V, Z5U, +80, -20%, Rad | Newark Electronics |
Multilayer Ceramic Capacitor, 4.7 �F, 100 V, -20%, +80%, PC Pin, Z5U, 5.08 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SK041E475ZAA?
Additional datasheets, footprints and schematics for SK041E475ZAA are listed on our Part Details page. You can also find images and similar parts to SK041E475ZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK041E475ZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK041E475ZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK041E475ZAA fall under?
The SK041E475ZAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SK041E475ZAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK041E475ZAA you can contact the distributor directly for product support, shipping queries etc.
Is the SK041E475ZAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK041E475ZAA have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for SK041E475ZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK041E475ZAA often in real-time on the comparison pages.
What if I can't find stock of SK041E475ZAA?
You can fill out our help required form which you can use to request a quote for SK041E475ZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.