Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Fujitsu |
Silicon Core Number | FMA1127 |
Application Sub Type | Touch Screen Controller |
Kit Contents | Touch Board SK-TSC-1127S-SB ADA-16FX-TSC-LCD 10-pin Ribbon Cable 3xFMA1127DC-30S Sample |
Product Range | - |
Features | 10-pin Connector for I2C and Interrupt Signals Pin Compatible with EVALB1127 Tuning Kit |
Touch Sensor, Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a SK-TSC-1127-SB?
Additional datasheets, footprints and schematics for SK-TSC-1127-SB are listed on our Part Details page. You can also find images and similar parts to SK-TSC-1127-SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-TSC-1127-SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-TSC-1127-SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-TSC-1127-SB fall under?
The SK-TSC-1127-SB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SK-TSC-1127-SB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-TSC-1127-SB you can contact the distributor directly for product support, shipping queries etc.
Is the SK-TSC-1127-SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-TSC-1127-SB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SK-TSC-1127-SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-TSC-1127-SB often in real-time on the comparison pages.
What if I can't find stock of SK-TSC-1127-SB?
You can fill out our help required form which you can use to request a quote for SK-TSC-1127-SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.