Status: | Unknown |
---|---|
Series: | SK-TRF Series |
RoHS: | Unknown |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 15A |
Voltage Rating | 250V |
Product Range | SK-TRF Series |
Relay Socket, 8 Pin, 15A, 250V, Panel | Newark Electronics |
STRUTHERS DUNN SOCKET | Relay Specialties |
Where can I find additional details, specifications and documents for a SK-TRF8-BFW-1?
Additional datasheets, footprints and schematics for SK-TRF8-BFW-1 are listed on our Part Details page. You can also find images and similar parts to SK-TRF8-BFW-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-TRF8-BFW-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-TRF8-BFW-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-TRF8-BFW-1 fall under?
The SK-TRF8-BFW-1 is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to SK-TRF8-BFW-1 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-TRF8-BFW-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SK-TRF8-BFW-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-TRF8-BFW-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for SK-TRF8-BFW-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-TRF8-BFW-1 often in real-time on the comparison pages.
What if I can't find stock of SK-TRF8-BFW-1?
You can fill out our help required form which you can use to request a quote for SK-TRF8-BFW-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.