Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | - |
Silicon Family Name | FR80 |
Core Architecture | FR80 |
Core Sub-Architecture | FR80 |
Silicon Core Number | MB91F662 |
Kit Contents | Board USB A to Mini-B Cable |
Product Range | - |
Features | USB Connector 7-segment LED Humidity Sensor |
Kit Features | External FRAM Memory MB85RS256 USB A & USB A Connectors USB to Serial Converter |
Type | Evaluation Board |
Evaluation Board, For Mb91660 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a SK-FR80-120PMC-USB?
Additional datasheets, footprints and schematics for SK-FR80-120PMC-USB are listed on our Part Details page. You can also find images and similar parts to SK-FR80-120PMC-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-FR80-120PMC-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-FR80-120PMC-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-FR80-120PMC-USB fall under?
The SK-FR80-120PMC-USB is listed under Education Maker & Hobbyist Electronics > Educational & Maker Boards > Educational & Maker Kits.
Can I view similar or alternative parts?
You can view similar parts to SK-FR80-120PMC-USB when available in the Educational & Maker Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-FR80-120PMC-USB you can contact the distributor directly for product support, shipping queries etc.
Is the SK-FR80-120PMC-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-FR80-120PMC-USB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SK-FR80-120PMC-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-FR80-120PMC-USB often in real-time on the comparison pages.
What if I can't find stock of SK-FR80-120PMC-USB?
You can fill out our help required form which you can use to request a quote for SK-FR80-120PMC-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.