Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | - |
Silicon Family Name | MB91460 |
Core Architecture | FR70 |
Core Sub-Architecture | FR70 |
Silicon Core Number | MB91460 |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Evaluation Board |
Features | UART-Transceiver USB to Serial Converter |
Kit Contents Descriptive | SK-FR-144PMC-91467B evaluation board USB cable Mini CD with documentation and software examples CD with demoversion of Accemic MDE2006 |
Kit Features | Onboard 5V Power-LED USB Power-supply |
Supported Devices | MB91460 Series |
Type | Hardware / Software - Eval/Demo Board |
Can Transceiver, Led Display, Evaluation Board | Newark Electronics |
CAN TRANSCEIVER, EVALUATION BOARD | Farnell |
Where can I find additional details, specifications and documents for a SK-FR-144PMC-91467B?
Additional datasheets, footprints and schematics for SK-FR-144PMC-91467B are listed on our Part Details page. You can also find images and similar parts to SK-FR-144PMC-91467B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-FR-144PMC-91467B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-FR-144PMC-91467B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-FR-144PMC-91467B fall under?
The SK-FR-144PMC-91467B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SK-FR-144PMC-91467B when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-FR-144PMC-91467B you can contact the distributor directly for product support, shipping queries etc.
Is the SK-FR-144PMC-91467B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-FR-144PMC-91467B have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SK-FR-144PMC-91467B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-FR-144PMC-91467B often in real-time on the comparison pages.
What if I can't find stock of SK-FR-144PMC-91467B?
You can fill out our help required form which you can use to request a quote for SK-FR-144PMC-91467B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.