SK 25 GH 12T4 Transistors by Semikron

IGBT MODULE, QUAD, 1.2KV, 35A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.04

Distributor Stock
Logo for Newark
Newark
from US$32.04
No stock
Buy Now

Specifications

DC Collector Current 35A
Collector Emitter Saturation Voltage Vce(on) 1.85V
Junction Temperature, Tj Max 175°C
IGBT Termination Press Fit
RoHS Compliant Yes

Alternative Descriptions

Igbt Module, Quad, 1.2Kv, 35A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SK 25 GH 12T4?

Additional datasheets, footprints and schematics for SK 25 GH 12T4 are listed on our Part Details page. You can also find images and similar parts to SK 25 GH 12T4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SK 25 GH 12T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK 25 GH 12T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SK 25 GH 12T4 fall under?

The SK 25 GH 12T4 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to SK 25 GH 12T4 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SK 25 GH 12T4 you can contact the distributor directly for product support, shipping queries etc.

Is the SK 25 GH 12T4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SK 25 GH 12T4 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SK 25 GH 12T4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SK 25 GH 12T4 often in real-time on the comparison pages.

What if I can't find stock of SK 25 GH 12T4?

You can fill out our help required form which you can use to request a quote for SK 25 GH 12T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay