Silicon Manufacturer | Fujitsu |
---|---|
No. of Bits | 16bit |
Silicon Family Name | 16FX |
Core Architecture | F2MC |
Core Sub-Architecture | F2MC |
Silicon Core Number | MB96F356RSB |
Kit Contents | Evaluation Board with MB96F356RSB USB Cable RS232 Cable Mini CD |
Product Range | - |
Kit Features | UART-Transceiver (SUB-D9 Connector) USB to Serial Converter CAN-Transceiver |
Type | Starter Kit |
Kit, Evaluation, For Mb96350 Series | Newark Electronics |
MB96350, EUROSCOPE LITE, STARTER KIT | element14 |
Where can I find additional details, specifications and documents for a SK-16FX-64PMC?
Additional datasheets, footprints and schematics for SK-16FX-64PMC are listed on our Part Details page. You can also find images and similar parts to SK-16FX-64PMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK-16FX-64PMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK-16FX-64PMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK-16FX-64PMC fall under?
The SK-16FX-64PMC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SK-16FX-64PMC when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK-16FX-64PMC you can contact the distributor directly for product support, shipping queries etc.
Is the SK-16FX-64PMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK-16FX-64PMC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SK-16FX-64PMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK-16FX-64PMC often in real-time on the comparison pages.
What if I can't find stock of SK-16FX-64PMC?
You can fill out our help required form which you can use to request a quote for SK-16FX-64PMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.