SJ5312TRANS Part Information

Details for SJ5312TRANS by 3M

Tools & Maintenance>Ironmongery Screws & Fittings>Ironmongery & Hardware

Part Downloads

Part Specifications

Bumper / Feet Mounting Adhesive
Bumper / Feet Material PU (Polyurethane)
Height 3.5mm
Bumper / Feet Style Round
Bumper / Feet Color Transparent
Product Range Bumpon
Colour Transparent
External Diameter 12.7mm
External Length / Height 3.6mm
Pack Quantity 56
RoHS Compliant

Alternative Part Descriptions

  • FEET, 12.7X3.6MM, TRANSPARENT, PK56; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Height:3.5mm; Bumper / Feet Material:PU (Polyurethane); Bumper / Feet Mounting:Adhesive; Product Range:Bumpon; Colour:Transparent; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SJ5312TRANS?

Additional datasheets, footprints and schematics for SJ5312TRANS are listed in our Part Details tab. You can also find the SJ5312TRANS image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SJ5312TRANS in the Pricing & Inventory tab next to part details. You can view SJ5312TRANS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SJ5312TRANS fall under?

The SJ5312TRANS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to SJ5312TRANS when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5312TRANS you can contact the distributor directly for product support, shipping queries etc.

Is the SJ5312TRANS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SJ5312TRANS have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SJ5312TRANS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SJ5312TRANS often in real-time on the comparison pages.

What if I can't find stock of SJ5312TRANS?

You can fill out our help required form which you can use to request a quote for SJ5312TRANS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SJ5312TRANS

Loading...
Loading Results for SJ5312TRANS
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us