Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 3.8mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | Bumpon |
SVHC | No SVHC (27-Jun-2018) |
Colour | Transparent |
External Diameter | 9.5mm |
External Length / Height | 3.8mm |
Pack Quantity | 48 |
FEET, 9.5X2.8MM, TRANSPARENT, PK48 | Farnell |
Where can I find additional details, specifications and documents for a SJ5306TRANS?
Additional datasheets, footprints and schematics for SJ5306TRANS are listed on our Part Details page. You can also find images and similar parts to SJ5306TRANS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5306TRANS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5306TRANS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5306TRANS fall under?
The SJ5306TRANS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5306TRANS when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5306TRANS you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5306TRANS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5306TRANS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SJ5306TRANS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5306TRANS often in real-time on the comparison pages.
What if I can't find stock of SJ5306TRANS?
You can fill out our help required form which you can use to request a quote for SJ5306TRANS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.