SJ5302TRANS Part Information
Details for SJ5302TRANS by 3M
Tools & Maintenance>Ironmongery Screws & Fittings>Ironmongery & Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.8600 |
5 | 7.5800 |
10 | 6.9600 |
50 | 6.7800 |
100 | 6.5700 |
Stock Information
Details
Part Downloads
Part Specifications
Bumper / Feet Mounting | Adhesive |
Bumper / Feet Material | PU (Polyurethane) |
Height | 2.2mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | Bumpon |
SVHC | No SVHC (27-Jun-2018) |
Colour | Transparent |
External Diameter | 7.9mm |
Material | Polyurethane |
Overall Length | 2.2mm |
Pack Quantity | 144 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SJ5302TRANS?
Additional datasheets, footprints and schematics for SJ5302TRANS are listed in our Part Details tab. You can also find the SJ5302TRANS image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5302TRANS in the Pricing & Inventory tab next to part details. You can view SJ5302TRANS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5302TRANS fall under?
The SJ5302TRANS is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5302TRANS when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5302TRANS you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5302TRANS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SJ5302TRANS have stock available?
There is no stock from authorised distributors for SJ5302TRANS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5302TRANS often in real-time on the comparison pages.
What if I can't find stock of SJ5302TRANS?
You can fill out our help required form which you can use to request a quote for SJ5302TRANS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.