Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.79
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
48,586
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
663
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
13
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
56
in stock
|
Buy Now | |
element14
from US$253.81
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 2.8mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | Bumpon |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Diameter | 8mm |
External Length / Height | 2.8mm |
Material | Polyurethane |
Pack Quantity | 56 |
BUMPON BLACK 8.0X2.8MM | TTI Europe |
7000001953 70070415255 SJ5076 BLACK BUMPONS 3000/CASE | Heilind Electronics |
Bumper, Round, Pu, Blk, Adhesive, 2.8Mm | Newark Electronics |
FEET, 8 X 2.8MM, BLACK, PK56 | element14 |
Where can I find additional details, specifications and documents for a SJ5076BLACK?
Additional datasheets, footprints and schematics for SJ5076BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5076BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5076BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5076BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5076BLACK fall under?
The SJ5076BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5076BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5076BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5076BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5076BLACK have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Amar Radio Corporation have stock available or on a lead time for SJ5076BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5076BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5076BLACK?
You can fill out our help required form which you can use to request a quote for SJ5076BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.