Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
TTI Europe
from US$0.18
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
90
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
19
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$8.40
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 7.9mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | Bumpon |
Colour | Black |
External Diameter | 16mm |
External Length / Height | 7.9mm |
Material | Polyurethane |
Overall Length | 16mm |
Pack Quantity | 40 |
BUMPON BLACK 16.0X7.9MM | TTI Europe |
3M Rubber Feet, Hemispherical, 16x16x7.9mm, 70 Shore A, Black | Distrelec |
7000001887 70070079952 SJ5027 BLACK BUMPONS 1000/CASE | Heilind Electronics |
STICK ON FEET | RS |
Bumpon | RS Americas |
FEET, STICK ON, PK40 | Farnell |
Where can I find additional details, specifications and documents for a SJ5027BLACK?
Additional datasheets, footprints and schematics for SJ5027BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5027BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5027BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5027BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5027BLACK fall under?
The SJ5027BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5027BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5027BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5027BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5027BLACK have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SJ5027BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5027BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5027BLACK?
You can fill out our help required form which you can use to request a quote for SJ5027BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.