Status: | Unknown |
---|---|
Series: | Bumpon SJ5500 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
48,164
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
793
in stock
|
Buy Now | |
element14
from US$0.73
|
793
in stock
|
Buy Now | |
Farnell
from US$0.54
|
793
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
483
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 13.1mm |
Bumper / Feet Style | Square |
Bumper / Feet Colour | Black |
Product Range | Bumpon SJ5500 Series |
STICK ON FEET | RS |
Feet, Protective Bumper, Pu, 13.1Mm | Newark Electronics |
FEET, PROTECTIVE BUMPER, PU, 13.1MM | element14 |
3M Rubber Feet, Cylindrical, 20.6x20.6x13.1mm, 70 Shore A, Black | Distrelec |
Bumpon, Polyurethane, 0.81 in., 0.52 in., Black | 3M SJ5514 BLACK | RS Americas |
BUMPON BLACK 20.6X13.2MM | TTI Europe |
Where can I find additional details, specifications and documents for a SJ-5514 BLACK?
Additional datasheets, footprints and schematics for SJ-5514 BLACK are listed on our Part Details page. You can also find images and similar parts to SJ-5514 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5514 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5514 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5514 BLACK fall under?
The SJ-5514 BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ-5514 BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5514 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5514 BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-5514 BLACK have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SJ-5514 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5514 BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ-5514 BLACK?
You can fill out our help required form which you can use to request a quote for SJ-5514 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.