Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.8mm |
Base Diameter | 9.5mm |
Bumper / Feet Style | Dome |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
3M™ Bumpon™ SJ 5306 Transparent Polyurethane Rubber Foot 9.5mm x 3.8mm - Single | Rapid Electronics |
Rubber Feet Round 9,5x3,8 Transparent | Schukat Electronic |
Where can I find additional details, specifications and documents for a SJ-5306.?
Additional datasheets, footprints and schematics for SJ-5306. are listed on our Part Details page. You can also find images and similar parts to SJ-5306. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5306. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5306. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5306. fall under?
The SJ-5306. is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SJ-5306. when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5306. you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5306. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-5306. have stock available?
Authorised distributors including Rapid Electronics and Schukat Electronic have stock available or on a lead time for SJ-5306..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5306. often in real-time on the comparison pages.
What if I can't find stock of SJ-5306.?
You can fill out our help required form which you can use to request a quote for SJ-5306. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.