Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.45
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
3,673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
10
in stock
|
Buy Now | |
element14
from US$8.75
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
7
in stock
|
Buy Now | |
RS
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 2.2mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | Bumpon |
SVHC | No SVHC (15-Jan-2018) |
Colour | Transparent |
External Diameter | 7.9mm |
External Length / Height | 2.2mm |
Pack Quantity | 144 |
SJ5302 CLEAR BUMPO 3M SKU # 70070753176 | Heilind Electronics |
Self-adhesive foot | Transfer Multisort Elektronik |
Bumper, Dome, Polyurethane, Clear, 7.9Mm Rohs Compliant: Yes |3M SJ5302 | Newark Electronics |
BUMPER, DOME, POLYURETHANE, CLEAR, 7.9MM | element14 |
SJ5302A CLEAR BUMPONS 3000/CTN | RS |
Connector Accessories Bumpon Protective Product Case | Avnet Asia |
Where can I find additional details, specifications and documents for a SJ-5302?
Additional datasheets, footprints and schematics for SJ-5302 are listed on our Part Details page. You can also find images and similar parts to SJ-5302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5302 fall under?
The SJ-5302 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ-5302 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5302 you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ-5302 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for SJ-5302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5302 often in real-time on the comparison pages.
What if I can't find stock of SJ-5302?
You can fill out our help required form which you can use to request a quote for SJ-5302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.