Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.45
|
No stock
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 2.2mm |
Base Diameter | 11mm |
Bumper / Feet Style | Hexagon |
Bumper / Feet Colour | Brown |
Bumper / Feet Material | PU (Polyurethane) |
Colour | Brown |
RoHS Compliant | Yes |
Bumpon Protective Feet (Bumpers) | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ-5201-BROWN/FOAM-PACK?
Additional datasheets, footprints and schematics for SJ-5201-BROWN/FOAM-PACK are listed on our Part Details page. You can also find images and similar parts to SJ-5201-BROWN/FOAM-PACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5201-BROWN/FOAM-PACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5201-BROWN/FOAM-PACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5201-BROWN/FOAM-PACK fall under?
The SJ-5201-BROWN/FOAM-PACK is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SJ-5201-BROWN/FOAM-PACK when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5201-BROWN/FOAM-PACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5201-BROWN/FOAM-PACK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SJ-5201-BROWN/FOAM-PACK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SJ-5201-BROWN/FOAM-PACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5201-BROWN/FOAM-PACK often in real-time on the comparison pages.
What if I can't find stock of SJ-5201-BROWN/FOAM-PACK?
You can fill out our help required form which you can use to request a quote for SJ-5201-BROWN/FOAM-PACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.