Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.2mm |
Base Diameter | 16.5mm |
Bumper / Feet Style | Hexagon |
Bumper / Feet Colour | Black |
Bumper / Feet Material | PU (Polyurethane) |
Colour | Black |
RoHS Compliant | Yes |
Bumpon Protective Feet (Bumpers) | Newark Electronics |
Where can I find additional details, specifications and documents for a SJ-5077 BLACK?
Additional datasheets, footprints and schematics for SJ-5077 BLACK are listed on our Part Details page. You can also find images and similar parts to SJ-5077 BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5077 BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5077 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5077 BLACK fall under?
The SJ-5077 BLACK is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SJ-5077 BLACK when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5077 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5077 BLACK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SJ-5077 BLACK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SJ-5077 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5077 BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ-5077 BLACK?
You can fill out our help required form which you can use to request a quote for SJ-5077 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.