Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.82
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
11,760
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
4,344
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
2,020
in stock
|
Buy Now | |
Carlton-Bates
from US$0.15
|
1,354
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
869
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
element14
from US$10.50
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 5.8mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | Bumpon |
External Depth | 12.7mm |
External Width | 12.7mm |
Pack Quantity | 80 |
BUMPON BLACK 12.7X5.8MM | TTI Europe |
7000001904 70070182889 SJ5018 BLACK BUMPONS 3000/CASE | Heilind Electronics |
Bumper, Square-Tapered with Flat Top,0.23 Inch Square, BUMPON, Natural Rubber, Black | 3M SJ5018 BLACK | RS Americas |
Bumper | Carlton-Bates |
3M Rubber Feet, Square, 12.7x12.7x5.8mm, 70 Shore A, Black | Distrelec |
Feet, Square, Pu, 5.8Mm, Black | Newark Electronics |
FEET, POLYURETHANE, 12.7X5.8, BLACK | Farnell |
Where can I find additional details, specifications and documents for a SJ5018BLACK?
Additional datasheets, footprints and schematics for SJ5018BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5018BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5018BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5018BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5018BLACK fall under?
The SJ5018BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5018BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5018BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5018BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5018BLACK have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, Carlton-Bates and Heilind Electronics Asia have stock available or on a lead time for SJ5018BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5018BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5018BLACK?
You can fill out our help required form which you can use to request a quote for SJ5018BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.