Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.28
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 9.6mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | Bumpon |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
External Diameter | 19mm |
External Length / Height | 9.6mm |
Material | Polyurethane |
Overall Length | 19mm |
Pack Quantity | 40 |
STICK ON FEET | RS |
BUMPON BLACK 19.0X9.6MM | TTI Europe |
3M Rubber Feet, Hemispherical, 19x19x9.6mm, 70 Shore A, Black | Distrelec |
Bumpon Protective Feet (Bumpers, Polyurethane | Newark Electronics |
Hemisphere Fixed Height Feet, SJ 5017 BLACK 19.1mm, Rubber, +66degC -34degC | 3M SJ 5017 BLACK | RS Americas |
FEET, STICK ON, PK40 | element14 |
Where can I find additional details, specifications and documents for a SJ5017BLACK?
Additional datasheets, footprints and schematics for SJ5017BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5017BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5017BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5017BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5017BLACK fall under?
The SJ5017BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5017BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5017BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5017BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5017BLACK have stock available?
Authorised distributors including RS, TTI Europe, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for SJ5017BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5017BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5017BLACK?
You can fill out our help required form which you can use to request a quote for SJ5017BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.