SJ-5007 BLACK Part Information
Details for SJ-5007 BLACK by 3M
Tools & Maintenance>Ironmongery Screws & Fittings>Ironmongery & Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.1050 |
25 | 0.0971 |
100 | 0.0796 |
500 | 0.0714 |
1000 | 0.0638 |
2000 | 0.0554 |
5000 | 0.0520 |
10000 | 0.0496 |
Stock Information
Details
Part Downloads
Part Specifications
Bumper / Feet Mounting | Adhesive |
Bumper / Feet Material | PU (Polyurethane) |
Height | 2.5mm |
Bumper / Feet Style | Square |
Bumper / Feet Colour | Black |
Product Range | Bumpon SJ5000 Series |
Alternative Part Descriptions
- FEET, PROTECTIVE BUMPER, PU, 2.5MM; Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SJ-5007 BLACK?
Additional datasheets, footprints and schematics for SJ-5007 BLACK are listed in our Part Details tab. You can also find the SJ-5007 BLACK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5007 BLACK in the Pricing & Inventory tab next to part details. You can view SJ-5007 BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5007 BLACK fall under?
The SJ-5007 BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ-5007 BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5007 BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5007 BLACK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SJ-5007 BLACK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SJ-5007 BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5007 BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ-5007 BLACK?
You can fill out our help required form which you can use to request a quote for SJ-5007 BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.