Bumper / Feet Mounting | Adhesive |
---|---|
Height | 5mm |
Base Diameter | 11.2mm |
Bumper / Feet Style | Dome |
Bumper / Feet Colour | White |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
3M Rubber Feet, Hemispherical, 11.2x11.2x5mm, 70 Shore A, White | Distrelec |
BUMPON WHITE 12.7X3.8MM | TTI Europe |
Where can I find additional details, specifications and documents for a SJ-5003-WHITE.?
Additional datasheets, footprints and schematics for SJ-5003-WHITE. are listed on our Part Details page. You can also find images and similar parts to SJ-5003-WHITE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ-5003-WHITE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ-5003-WHITE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ-5003-WHITE. fall under?
The SJ-5003-WHITE. is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SJ-5003-WHITE. when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ-5003-WHITE. you can contact the distributor directly for product support, shipping queries etc.
Is the SJ-5003-WHITE. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SJ-5003-WHITE. have stock available?
Authorised distributors including Distrelec and TTI Europe have stock available or on a lead time for SJ-5003-WHITE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ-5003-WHITE. often in real-time on the comparison pages.
What if I can't find stock of SJ-5003-WHITE.?
You can fill out our help required form which you can use to request a quote for SJ-5003-WHITE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.