Status: | Unknown |
---|---|
Series: | Bumpon |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
8,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,220
in stock
|
Buy Now | |
element14
from US$0.18
|
4,220
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,940
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
279
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
40
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | PU (Polyurethane) |
Height | 5mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | Bumpon |
Colour | Black |
External Diameter | 11.1mm |
External Length / Height | 5mm |
Material | Polyurethane |
Pack Quantity | 56 |
7000001880 70070079671 SJ5003 BLACK BUMPONS 3000/CASE | Heilind Electronics |
Bumpon Protective Feet (Bumpers), Polyurethane | Newark Electronics |
BUMPON PROTECTIVE FEET (BUMPERS), POLYURETHANE | element14 |
3M Rubber Feet, Hemispherical, 11.2x11.2x5mm, 70 Shore A, Black | Distrelec |
BUMPON BLACK 12.7X3.8MM | TTI Europe |
Where can I find additional details, specifications and documents for a SJ5003BLACK?
Additional datasheets, footprints and schematics for SJ5003BLACK are listed on our Part Details page. You can also find images and similar parts to SJ5003BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SJ5003BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SJ5003BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SJ5003BLACK fall under?
The SJ5003BLACK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to SJ5003BLACK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SJ5003BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the SJ5003BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SJ5003BLACK have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for SJ5003BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SJ5003BLACK often in real-time on the comparison pages.
What if I can't find stock of SJ5003BLACK?
You can fill out our help required form which you can use to request a quote for SJ5003BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.