Status: | Unknown |
---|---|
Series: | SiT9102 Series |
RoHS: | Unknown |
Frequency Nom | 100MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | SiT9102 Series |
Oscillator Output Compatibility | HCSL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Mems Oscillator, 100Mhz, 5X3.2Mm, Hcsl | Newark Electronics |
MEMS OSCILLATOR, 100MHZ, 5X3.2MM, HCSL | element14 |
Where can I find additional details, specifications and documents for a SIT9102AI-433N33E100.00000X?
Additional datasheets, footprints and schematics for SIT9102AI-433N33E100.00000X are listed on our Part Details page. You can also find images and similar parts to SIT9102AI-433N33E100.00000X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT9102AI-433N33E100.00000X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT9102AI-433N33E100.00000X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT9102AI-433N33E100.00000X fall under?
The SIT9102AI-433N33E100.00000X is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT9102AI-433N33E100.00000X when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT9102AI-433N33E100.00000X you can contact the distributor directly for product support, shipping queries etc.
Is the SIT9102AI-433N33E100.00000X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT9102AI-433N33E100.00000X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIT9102AI-433N33E100.00000X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT9102AI-433N33E100.00000X often in real-time on the comparison pages.
What if I can't find stock of SIT9102AI-433N33E100.00000X?
You can fill out our help required form which you can use to request a quote for SIT9102AI-433N33E100.00000X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.