Status: | Unknown |
---|---|
Series: | SiT8021 Series |
RoHS: | Unknown |
Frequency Nom | 12MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD 1.5mm x 0.8mm |
Supply Voltage Nom | 1.8V |
Product Range | SiT8021 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (27-Jun-2018) |
OSCILLATOR, 12MHZ, 1.5X0.8MM, LVCMOS | element14 |
Oscillator, 12Mhz, Lvcmos, 100Ppm | Newark Electronics |
STANDARD CLOCK OSCILLATOR, -40 TO 85C, 1508, 100PPM, 1.8V, 12MHZ, ST | Avnet America |
Where can I find additional details, specifications and documents for a SIT8021AI-J4-18S-12.000000E?
Additional datasheets, footprints and schematics for SIT8021AI-J4-18S-12.000000E are listed on our Part Details page. You can also find images and similar parts to SIT8021AI-J4-18S-12.000000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT8021AI-J4-18S-12.000000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT8021AI-J4-18S-12.000000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT8021AI-J4-18S-12.000000E fall under?
The SIT8021AI-J4-18S-12.000000E is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT8021AI-J4-18S-12.000000E when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT8021AI-J4-18S-12.000000E you can contact the distributor directly for product support, shipping queries etc.
Is the SIT8021AI-J4-18S-12.000000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT8021AI-J4-18S-12.000000E have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for SIT8021AI-J4-18S-12.000000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT8021AI-J4-18S-12.000000E often in real-time on the comparison pages.
What if I can't find stock of SIT8021AI-J4-18S-12.000000E?
You can fill out our help required form which you can use to request a quote for SIT8021AI-J4-18S-12.000000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.