Status: | Unknown |
---|---|
Series: | SiT8008 Series |
RoHS: | Unknown |
Frequency Nom | 100MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 1.8V |
Product Range | SiT8008 Series |
Oscillator Output Compatibility | LVCMOS / HCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Mems Osc, 100Mhz, 3.2X2.5Mm, Lvcmos | Newark Electronics |
MEMS OSC, 100MHZ, 3.2X2.5MM, LVCMOS | element14 |
PROGRAMMABLE, LOW POWER OSCILLATOR, -40 TO 85C, 3225, 25PPM, 1.8V, 100MHZ, OE, SMD, NRND | Avnet America |
Where can I find additional details, specifications and documents for a SIT8008AI-22-18E-100.000000G?
Additional datasheets, footprints and schematics for SIT8008AI-22-18E-100.000000G are listed on our Part Details page. You can also find images and similar parts to SIT8008AI-22-18E-100.000000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT8008AI-22-18E-100.000000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT8008AI-22-18E-100.000000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT8008AI-22-18E-100.000000G fall under?
The SIT8008AI-22-18E-100.000000G is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT8008AI-22-18E-100.000000G when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT8008AI-22-18E-100.000000G you can contact the distributor directly for product support, shipping queries etc.
Is the SIT8008AI-22-18E-100.000000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT8008AI-22-18E-100.000000G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SIT8008AI-22-18E-100.000000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT8008AI-22-18E-100.000000G often in real-time on the comparison pages.
What if I can't find stock of SIT8008AI-22-18E-100.000000G?
You can fill out our help required form which you can use to request a quote for SIT8008AI-22-18E-100.000000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.