Status: | Unknown |
---|---|
Series: | SiT5356 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.1ppm |
Oscillator Output Compatibility | LVCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | SiT5356 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Vc-Tcxo, 10Mhz, Lvcmos, Smd, 5Mm X 3.2Mm | Newark Electronics |
VC-TCXO, 10MHZ, LVCMOS, SMD, 5MM X 3.2MM | element14 |
Temperature Compensated Crystal Oscillator (TCXO) 10MHz 6.25ppm 10-Pin CSMD Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SIT5356AI-FQ-33VT-10.000000X?
Additional datasheets, footprints and schematics for SIT5356AI-FQ-33VT-10.000000X are listed on our Part Details page. You can also find images and similar parts to SIT5356AI-FQ-33VT-10.000000X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT5356AI-FQ-33VT-10.000000X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT5356AI-FQ-33VT-10.000000X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT5356AI-FQ-33VT-10.000000X fall under?
The SIT5356AI-FQ-33VT-10.000000X is listed under SiTime Parts.
Can I view similar or alternative parts?
You can view similar parts to SIT5356AI-FQ-33VT-10.000000X when available in the SiTime Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT5356AI-FQ-33VT-10.000000X you can contact the distributor directly for product support, shipping queries etc.
Is the SIT5356AI-FQ-33VT-10.000000X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT5356AI-FQ-33VT-10.000000X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SIT5356AI-FQ-33VT-10.000000X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT5356AI-FQ-33VT-10.000000X often in real-time on the comparison pages.
What if I can't find stock of SIT5356AI-FQ-33VT-10.000000X?
You can fill out our help required form which you can use to request a quote for SIT5356AI-FQ-33VT-10.000000X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.