Status: | Unknown |
---|---|
Series: | SiT1552 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 10ppm |
Oscillator Case | SMD 1.5mm x 0.8mm |
Oscillator Output Compatibility | LVCMOS |
Supply Voltage Nom | - |
Product Range | SiT1552 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Tcxo/32.768Khz/Lvcmos/Smd 1.5Mm X 0.8Mm Rohs Compliant: Yes |Sitime SIT1552AI-JF-DCC-32.768E | Newark Electronics |
Ultra Small, Ultra-Low Power 32.768 kHz TCXO | Avnet America |
TCXO/32.768KHZ/LVCMOS/SMD 1.5MM X 0.8MM | Farnell |
Where can I find additional details, specifications and documents for a SIT1552AI-JF-DCC-32.768E?
Additional datasheets, footprints and schematics for SIT1552AI-JF-DCC-32.768E are listed on our Part Details page. You can also find images and similar parts to SIT1552AI-JF-DCC-32.768E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT1552AI-JF-DCC-32.768E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT1552AI-JF-DCC-32.768E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT1552AI-JF-DCC-32.768E fall under?
The SIT1552AI-JF-DCC-32.768E is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT1552AI-JF-DCC-32.768E when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT1552AI-JF-DCC-32.768E you can contact the distributor directly for product support, shipping queries etc.
Is the SIT1552AI-JF-DCC-32.768E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT1552AI-JF-DCC-32.768E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SIT1552AI-JF-DCC-32.768E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT1552AI-JF-DCC-32.768E often in real-time on the comparison pages.
What if I can't find stock of SIT1552AI-JF-DCC-32.768E?
You can fill out our help required form which you can use to request a quote for SIT1552AI-JF-DCC-32.768E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.