Status: | Unknown |
---|---|
Series: | SiT1533 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Oscillator Case | SMD 2mm x 1.2mm |
Frequency Stability + / - | 100ppm |
Supply Voltage Nom | - |
Product Range | SiT1533 Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Mems Osc, 32.768Khz, Lvcmos, 2Mm X 1.2Mm Rohs Compliant: Yes |Sitime SIT1533AI-H4-DCC-32.768G | Newark Electronics |
Low Power Programmable 32.768 Oscilllator | Avnet America |
OSC, 32.7KHZ, 2 X 1.2MM, LVCMOS | element14 |
MEMS OSC, 32.768KHZ, LVCMOS, 2MMX1.2MM | Farnell |
Where can I find additional details, specifications and documents for a SIT1533AI-H4-DCC-32.768G?
Additional datasheets, footprints and schematics for SIT1533AI-H4-DCC-32.768G are listed on our Part Details page. You can also find images and similar parts to SIT1533AI-H4-DCC-32.768G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIT1533AI-H4-DCC-32.768G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIT1533AI-H4-DCC-32.768G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIT1533AI-H4-DCC-32.768G fall under?
The SIT1533AI-H4-DCC-32.768G is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SIT1533AI-H4-DCC-32.768G when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIT1533AI-H4-DCC-32.768G you can contact the distributor directly for product support, shipping queries etc.
Is the SIT1533AI-H4-DCC-32.768G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIT1533AI-H4-DCC-32.768G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SIT1533AI-H4-DCC-32.768G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIT1533AI-H4-DCC-32.768G often in real-time on the comparison pages.
What if I can't find stock of SIT1533AI-H4-DCC-32.768G?
You can fill out our help required form which you can use to request a quote for SIT1533AI-H4-DCC-32.768G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.