SIS422 24VDC Relays by Elesta

RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 6A

Status: Unknown
Series: SIS 4 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Voltage 24VDC
Contact Configuration 4PST-NO, DPST-NC
Product Range SIS 4 Series
Relay Mounting Through Hole
Contact Current 6A
Relay Terminals Solder
Contact Voltage AC Nom 250V
RoHS Compliant Yes

Alternative Descriptions

Relay, Safety, 4No, Dpst-Nc, 250Vac, 6A | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIS422 24VDC?

Additional datasheets, footprints and schematics for SIS422 24VDC are listed on our Part Details page. You can also find images and similar parts to SIS422 24VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIS422 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS422 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIS422 24VDC fall under?

The SIS422 24VDC is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to SIS422 24VDC when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIS422 24VDC you can contact the distributor directly for product support, shipping queries etc.

Is the SIS422 24VDC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SIS422 24VDC have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SIS422 24VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIS422 24VDC often in real-time on the comparison pages.

What if I can't find stock of SIS422 24VDC?

You can fill out our help required form which you can use to request a quote for SIS422 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay