Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Samsung Artik |
Silicon Core Number | SIP-0P5WRS502 |
Application Sub Type | WiFi with IOT |
Kit Contents | ARTIK 055s Module One Embedded Evaluation Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Board, Wifi With Iot | Newark Electronics |
DEV BOARD, WIFI WITH IOT | element14 |
Where can I find additional details, specifications and documents for a SIP-KITNXH002?
Additional datasheets, footprints and schematics for SIP-KITNXH002 are listed on our Part Details page. You can also find images and similar parts to SIP-KITNXH002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-KITNXH002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-KITNXH002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-KITNXH002 fall under?
The SIP-KITNXH002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SIP-KITNXH002 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-KITNXH002 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-KITNXH002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-KITNXH002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SIP-KITNXH002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-KITNXH002 often in real-time on the comparison pages.
What if I can't find stock of SIP-KITNXH002?
You can fill out our help required form which you can use to request a quote for SIP-KITNXH002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.