Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Samsung Artik |
Silicon Core Number | SIP-005AFS302 |
Application Sub Type | Bluetooth/WiFi with IOT |
Kit Contents | ARTIK 530s Development Module Artik 530/530S Interposer Brd Platform Brd Interface Brd 2 Antenna |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV BOARD, BLUETOOTH/WIFI WITH IOT | Farnell |
Where can I find additional details, specifications and documents for a SIP-KITNXD002?
Additional datasheets, footprints and schematics for SIP-KITNXD002 are listed on our Part Details page. You can also find images and similar parts to SIP-KITNXD002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-KITNXD002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-KITNXD002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-KITNXD002 fall under?
The SIP-KITNXD002 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SIP-KITNXD002 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-KITNXD002 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-KITNXD002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-KITNXD002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SIP-KITNXD002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-KITNXD002 often in real-time on the comparison pages.
What if I can't find stock of SIP-KITNXD002?
You can fill out our help required form which you can use to request a quote for SIP-KITNXD002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.