Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Samsung Artik |
Silicon Core Number | - |
Application Sub Type | Wi-Fi Bluetooth ZigBee Thread |
Kit Contents | ARTIK 530 Module Mounted on Dev Board Plug-On Interface Breakout Board 2 x Wireless Comm Antennas |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
DEV KIT, WI-FI/BLUETOOTH/ZIGBEE/THREAD | Farnell |
Dev Board, Wi-Fi/Bluetooth/Zigbee/Thread | Newark Electronics |
Where can I find additional details, specifications and documents for a SIP-KITNXD001?
Additional datasheets, footprints and schematics for SIP-KITNXD001 are listed on our Part Details page. You can also find images and similar parts to SIP-KITNXD001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-KITNXD001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-KITNXD001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-KITNXD001 fall under?
The SIP-KITNXD001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SIP-KITNXD001 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-KITNXD001 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-KITNXD001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-KITNXD001 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SIP-KITNXD001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-KITNXD001 often in real-time on the comparison pages.
What if I can't find stock of SIP-KITNXD001?
You can fill out our help required form which you can use to request a quote for SIP-KITNXD001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.