Status: | Unknown |
---|---|
Series: | ARTIKTM 520 Series |
RoHS: | Unknown |
Prices starting from US$58.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.55
|
No stock
|
Buy Now |
Module Applications | Factory Automation Smart Home Gateway Building Automation Controller Multimedia Applications |
---|---|
MCU Supported Families | ARTIK 520 |
Wireless Protocol | - |
Data Rate | - |
Module Interface | I2C I2S JTAG SDIO SPI UART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 6V |
Product Range | ARTIKTM 520 Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a SIP-005AYS001?
Additional datasheets, footprints and schematics for SIP-005AYS001 are listed on our Part Details page. You can also find images and similar parts to SIP-005AYS001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-005AYS001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-005AYS001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-005AYS001 fall under?
The SIP-005AYS001 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SIP-005AYS001 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-005AYS001 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-005AYS001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-005AYS001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SIP-005AYS001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-005AYS001 often in real-time on the comparison pages.
What if I can't find stock of SIP-005AYS001?
You can fill out our help required form which you can use to request a quote for SIP-005AYS001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.