Status: | Unknown |
---|---|
Series: | ARTIK 530s Series |
RoHS: | Unknown |
Frequency RF | 5GHz |
---|---|
Module Interface | I2C I2S JTAG SDIO SPI UART USB |
Module Applications | Wireless Connectivity |
Product Range | ARTIK 530s Series |
SVHC | No SVHC (15-Jan-2018) |
WIRELESS MODULE, 5GHZ, 512MB | Farnell |
Wireless Module, 5Ghz, 512Mb | Newark Electronics |
Where can I find additional details, specifications and documents for a SIP-005AFS302?
Additional datasheets, footprints and schematics for SIP-005AFS302 are listed on our Part Details page. You can also find images and similar parts to SIP-005AFS302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-005AFS302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-005AFS302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-005AFS302 fall under?
The SIP-005AFS302 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SIP-005AFS302 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-005AFS302 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-005AFS302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-005AFS302 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SIP-005AFS302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-005AFS302 often in real-time on the comparison pages.
What if I can't find stock of SIP-005AFS302?
You can fill out our help required form which you can use to request a quote for SIP-005AFS302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.