Status: | Unknown |
---|---|
Series: | SIM6050 Series |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
389
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
18,900
in stock
|
Buy Now | |
Sager
from US$0.61
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
389
in stock
|
Buy Now | |
element14
from US$1.09
|
389
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
213
in stock
|
Buy Now |
Memory / Card Type | SIM |
---|---|
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 16Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | SIM6050 Series |
RoHS Compliant | Yes |
SIM Series 2 x 8 Postion SMT 1.27 mm Profile Dual SIM Card Receiver Connector | Future Electronics |
Memory Card Connectors SIM Card Connector, Retainer Type, Dual SIM, 2x8 Pin,SMT, Profile 3.00mm | Sager |
Memory Connector, Dual Sim, 16Way | Newark Electronics |
MEMORY CONNECTOR, DUAL SIM, 16WAY | element14 |
Connector: for cards | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SIM6050-8-0-30-00-A?
Additional datasheets, footprints and schematics for SIM6050-8-0-30-00-A are listed on our Part Details page. You can also find images and similar parts to SIM6050-8-0-30-00-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM6050-8-0-30-00-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM6050-8-0-30-00-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM6050-8-0-30-00-A fall under?
The SIM6050-8-0-30-00-A is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIM6050-8-0-30-00-A when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM6050-8-0-30-00-A you can contact the distributor directly for product support, shipping queries etc.
Is the SIM6050-8-0-30-00-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIM6050-8-0-30-00-A have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for SIM6050-8-0-30-00-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM6050-8-0-30-00-A often in real-time on the comparison pages.
What if I can't find stock of SIM6050-8-0-30-00-A?
You can fill out our help required form which you can use to request a quote for SIM6050-8-0-30-00-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.