Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 20Channels |
---|---|
Protocol | GSM GPRS |
Supply Voltage Max | 5.5V |
Frequency RF | - |
Module Interface | - |
Kit Features | - |
Product Range | - |
Accessory Type | Connector |
For Use With | SIM508 SIM548 GSM/GPRS+GPS Modules |
Supply Voltage | 4.5V |
Connector, For Sim508, Sim548, Gsm/Gprs/Gps Module | Newark Electronics |
CONNECTOR, FOR SIM508, SIM548 MODULE | Farnell |
Where can I find additional details, specifications and documents for a SIM508/548 CONNECTOR?
Additional datasheets, footprints and schematics for SIM508/548 CONNECTOR are listed on our Part Details page. You can also find images and similar parts to SIM508/548 CONNECTOR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM508/548 CONNECTOR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM508/548 CONNECTOR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM508/548 CONNECTOR fall under?
The SIM508/548 CONNECTOR is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SIM508/548 CONNECTOR when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM508/548 CONNECTOR you can contact the distributor directly for product support, shipping queries etc.
Is the SIM508/548 CONNECTOR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM508/548 CONNECTOR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SIM508/548 CONNECTOR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM508/548 CONNECTOR often in real-time on the comparison pages.
What if I can't find stock of SIM508/548 CONNECTOR?
You can fill out our help required form which you can use to request a quote for SIM508/548 CONNECTOR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.