Status: | Unknown |
---|---|
Series: | SIM5060 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Product Range | SIM5060 Series |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Connector, Sim Socket, 6Pos, Smt | Newark Electronics |
CONNECTOR, SIM SOCKET, 6POS, SMT | element14 |
Connector: for cards | Transfer Multisort Elektronik |
6 Position 2.6mm Profile No Peg SIM Hinged | Future Electronics |
Memory Card Connectors SIM Card Connector, Hinged Type, 6 Pin, SMT, 2.6mm Profile | Sager |
Where can I find additional details, specifications and documents for a SIM5060-6-0-26-00-A?
Additional datasheets, footprints and schematics for SIM5060-6-0-26-00-A are listed on our Part Details page. You can also find images and similar parts to SIM5060-6-0-26-00-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM5060-6-0-26-00-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM5060-6-0-26-00-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM5060-6-0-26-00-A fall under?
The SIM5060-6-0-26-00-A is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIM5060-6-0-26-00-A when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM5060-6-0-26-00-A you can contact the distributor directly for product support, shipping queries etc.
Is the SIM5060-6-0-26-00-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM5060-6-0-26-00-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for SIM5060-6-0-26-00-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM5060-6-0-26-00-A often in real-time on the comparison pages.
What if I can't find stock of SIM5060-6-0-26-00-A?
You can fill out our help required form which you can use to request a quote for SIM5060-6-0-26-00-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.