Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Protocol | - |
Supply Voltage Max | - |
Frequency RF | 1.9GHz |
Module Interface | - |
Kit Features | Quad Band SIM Application Toolkit GPRS Mobile Station Class B GPRS Multi-slot Class 10/8 |
Product Range | - |
Development Tool Type | GSM GPRS Module |
Type | GSM / GPRS Plug-in Module |
MOD, GSM / GPRS, QUAD BAND, SIM HLDR | element14 |
Where can I find additional details, specifications and documents for a SIM340EZ?
Additional datasheets, footprints and schematics for SIM340EZ are listed on our Part Details page. You can also find images and similar parts to SIM340EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM340EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM340EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM340EZ fall under?
The SIM340EZ is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SIM340EZ when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM340EZ you can contact the distributor directly for product support, shipping queries etc.
Is the SIM340EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM340EZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SIM340EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM340EZ often in real-time on the comparison pages.
What if I can't find stock of SIM340EZ?
You can fill out our help required form which you can use to request a quote for SIM340EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.