Status: | Unknown |
---|---|
Series: | SIM Series |
RoHS: | Unknown |
Coil Voltage | 24V |
---|---|
Contact Configuration | 4PST |
Product Range | SIM Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | - |
Coil Resistance | 600ohm |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage VAC | 250V |
External Depth | 36.1mm |
External Height | 26.2mm |
External Length / Height | 26.2mm |
External Width | 12.5mm |
Relay Type | Power |
Coil Voltage:24V | element14 |
Relay, Safety, 3No, Spst-Nc, 230Vac, 3A | Newark Electronics |
RELAY, 4PST, 250VAC, 8A | Farnell |
Where can I find additional details, specifications and documents for a SIM312 24VDC?
Additional datasheets, footprints and schematics for SIM312 24VDC are listed on our Part Details page. You can also find images and similar parts to SIM312 24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM312 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM312 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM312 24VDC fall under?
The SIM312 24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SIM312 24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM312 24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SIM312 24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM312 24VDC have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SIM312 24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM312 24VDC often in real-time on the comparison pages.
What if I can't find stock of SIM312 24VDC?
You can fill out our help required form which you can use to request a quote for SIM312 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.