Status: | Unknown |
---|---|
Series: | SIM 2 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
31
units
|
Buy Now |
Coil Voltage | 16VDC |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Product Range | SIM 2 Series |
Relay Mounting | Through Hole |
Contact Current | 8A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
Relay, Safety, Spst-No, Nc, 250Vac, 8A | Newark Electronics |
Where can I find additional details, specifications and documents for a SIM222 16VDC?
Additional datasheets, footprints and schematics for SIM222 16VDC are listed on our Part Details page. You can also find images and similar parts to SIM222 16VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM222 16VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM222 16VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM222 16VDC fall under?
The SIM222 16VDC is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to SIM222 16VDC when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM222 16VDC you can contact the distributor directly for product support, shipping queries etc.
Is the SIM222 16VDC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIM222 16VDC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SIM222 16VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM222 16VDC often in real-time on the comparison pages.
What if I can't find stock of SIM222 16VDC?
You can fill out our help required form which you can use to request a quote for SIM222 16VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.