Power Rating | 100VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 1.3A |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 100VA |
Approval Bodies | DIN EN IEC VDE |
External Depth | 117mm |
External Length / Height | 117mm |
External Width | 223mm |
Fixing Centres LxW | 167 X 76 |
Height | 117mm |
Input Voltage | 230V |
Operating Temperature Max | 40°C |
Output Voltage | 12V |
Primary Voltages | 1 x 230V |
Regulation | 91% |
Secondary Power | 100VA |
Single Primary Voltage | 230V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Type | Isolation |
Weight | 2kg |
Isolation transformer,100VA 2x12V o/p | RS |
Short-circuit proof safety transformer with double voltage for series or parallel circuit. Integrated short circuit and overload protection | Conrad |
Block Lighting Transformer 230 VAC 2x 12 VAC | Distrelec |
Transfrmr, Din Rail, 230V, 100Va | Newark Electronics |
TRANSFORMER, SAFETY ISOLATING | element14 |
Where can I find additional details, specifications and documents for a SIM100?
Additional datasheets, footprints and schematics for SIM100 are listed on our Part Details page. You can also find images and similar parts to SIM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIM100 fall under?
The SIM100 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to SIM100 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIM100 you can contact the distributor directly for product support, shipping queries etc.
Is the SIM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIM100 have stock available?
Authorised distributors including RS, Conrad, Distrelec, Newark Electronics and element14 have stock available or on a lead time for SIM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIM100 often in real-time on the comparison pages.
What if I can't find stock of SIM100?
You can fill out our help required form which you can use to request a quote for SIM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.